YP2-MFS4/2PKG3M-0.3/0.3详情
TURCK YP2-MFS4/2PKG3M-0.3/0.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3;4
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Manufacturer Part Number
U2-09368
Maximum Voltage
125 VAC;125 VDC
Side 1 Gender
Male
性别
Male to (2) Female
额定电流
2 Amps
知识产权评级
IP67
长度
0.3 Meters
YP2-MFS4/2PKG3M-0.3/0.3拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。