YP2-MFS4/2PKG3M-0.6/0.6详情
TURCK YP2-MFS4/2PKG3M-0.6/0.6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3;4
Maximum Voltage
125 VAC;125 VDC
Manufacturer Part Number
U-31558
Side 1 Gender
Male
Manufacturer
Turck
Illuminated
无
Cable Types
PVC
性别
Male to (2) Female
额定电流
2 Amps
知识产权评级
IP67
长度
0.6 Meters
YP2-MFS4/2PKG3M-0.6/0.6拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。