YP2-MFS4/2PKG4M-1/1/S651详情
TURCK YP2-MFS4/2PKG4M-1/1/S651重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Grey
With front ring
有
Maximum Voltage
125 VAC;125 VDC
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Side 1 Gender
Male
Manufacturer Part Number
U-20495
性别
Male to (2) Female
额定电流
2 Amps
知识产权评级
IP67
长度
1 Meters
YP2-MFS4/2PKG4M-1/1/S651拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。