YP2-PKG4M-0.2/2PSG3M-0.2/0.2详情
TURCK YP2-PKG4M-0.2/2PSG3M-0.2/0.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
0个相似型号
YP2-PKG4M-0.2/2PSG3M-0.2/0.2拓展信息
VAS 22-E653-2M-RYM 30
TURCK
WBK 14-0
TURCK
RBK1614-755-4
TURCK
RSMRKM35-20M/S600
TURCK
MFS 3-0.2
TURCK
CSSMS 626-1535-10
TURCK
CSCM CKCWM 12-11-2/S90
TURCK








哦! 它是空的。