YP2-PSG3M-0.3/2PKG3M-0.3/0.3/S651详情
TURCK YP2-PSG3M-0.3/2PKG3M-0.3/0.3/S651重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
0个相似型号
YP2-PSG3M-0.3/2PKG3M-0.3/0.3/S651拓展信息








哦! 它是空的。