YP2-PSG4M-0.5/2PKG3M-1/1详情
TURCK YP2-PSG4M-0.5/2PKG3M-1/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Manufacturer Part Number
U-74930
Maximum Voltage
125 VAC;125 VDC
Side 1 Gender
Male
性别
Male to (2) Female
额定电流
2 Amps
知识产权评级
IP67
长度
1 Meters
YP2-PSG4M-0.5/2PKG3M-1/1拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。