YP2-PSG4M-8/2PKG3M-2/2详情
TURCK YP2-PSG4M-8/2PKG3M-2/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
125 VAC;125 VDC
Manufacturer Part Number
U-29009
Side 1 Gender
Male
Manufacturer
Turck
Illuminated
无
Cable Types
PVC
RoHS
Non-Compliant
性别
Male to (2) Female
额定电流
2 Amps
知识产权评级
IP67
长度
8 Meters
YP2-PSG4M-8/2PKG3M-2/2拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。