Tusonix a Subsidiary of CTS Electronic Components CER0207A
- 收藏
- 对比
CER0207A
2587-CER0207A
射频多路复用器
Module
大陆
立即发货

Signal Conditioning 800MHz Duplexer
1最小包装量--
CER0207A详情
Tusonix a Subsidiary of CTS Electronic Components CER0207A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
表面贴装
包装/外壳
Module
包装
Tape & Reel (TR)
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Duplexer
RoHS状态
符合RoHS标准
CER0207A拓展信息
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components
Tusonix a Subsidiary of CTS Electronic Components








哦! 它是空的。