TXC Corporation CB1331
- 收藏
- 对比
CB1331
2591-CB1331
无类别的
--
大陆
立即发货

CB1331 datasheet pdf and Unclassified product details from TXC Corporation stock available at utmel
1最小包装量--
CB1331详情
TXC Corporation CB1331重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CB1331拓展信息







哦! 它是空的。