TXC Corporation CS1027000000ABIT 27.000MHZ
- 收藏
- 对比
CS1027000000ABIT 27.000MHZ
2591-CS1027000000ABIT 27.000MHZ
无类别的
--
大陆
立即发货

CS1027000000ABIT 27.000MHZ datasheet pdf and Unclassified product details from TXC Corporation stock available at utmel
1最小包装量--
CS1027000000ABIT 27.000MHZ详情
TXC Corporation CS1027000000ABIT 27.000MHZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1500 - 10000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CS1027000000ABIT 27.000MHZ拓展信息







哦! 它是空的。