TXC Corporation CSACV10.0MTJ-TC20 10.00
- 收藏
- 对比
CSACV10.0MTJ-TC20 10.00
2591-CSACV10.0MTJ-TC20 10.00
无类别的
--
大陆
立即发货

CSACV10.0MTJ-TC20 10.00 datasheet pdf and Unclassified product details from TXC Corporation stock available at utmel
1最小包装量--
CSACV10.0MTJ-TC20 10.00详情
TXC Corporation CSACV10.0MTJ-TC20 10.00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
CSACV10.0MTJ-TC20 10.00拓展信息







哦! 它是空的。