C212-NORA-B126详情
u-blox C212-NORA-B126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Tool Is For Evaluation Of
NORA-B1
For Use With
蓝牙低功耗模块
Interface Type
USB
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
工作电源电压
5 V
产品
Application Kits
0个相似型号
C212-NORA-B126拓展信息
XPLR-AOA-3
u-blox
EVK-R8001-00C
u-blox
CB-OLP425I-26-A
u-blox
ADP-L4006-5
u-blox
C027-U20-0
u-blox
EVK-R422M10S-0
u-blox
ANT-B10-00C
u-blox
EVK-R412M
u-blox
EVK-R410M
u-blox
CB-OWS451I-04-B
u-blox









哦! 它是空的。