u-blox CB-OBS433I-04-0
- 收藏
- 对比
CB-OBS433I-04-0
3020-CB-OBS433I-04-0
无类别的
--
大陆
立即发货

Min:-40°C; Operating Temperature Max:80°C; Compliance Standard:EMC, EN; Modulation Type:FSK; Operating Frequency Range:2.402GHz to 2.48GHz; Operating Temperature Range:-40°C to 80°C; Physical Interfaces:UART; Transmit Power:17dBm
1最小包装量--
CB-OBS433I-04-0详情
u-blox CB-OBS433I-04-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Sunbank
Brand
Sunbank / Souriau
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CB-OBS433I-04-0拓展信息







哦! 它是空的。