20518详情
UGREEN 20518重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core material
Tinned Copper
shield
Double-layer aluminum foil + metal braid
Outer material
Aluminum alloy + PVC
category
USB 3.0 to HDMI+VGA Converter
resolving power
1920*1080
Package
Box-packed
function
USB interface conversion video signal
0个相似型号
20518拓展信息









哦! 它是空的。