7N60KL-TF3-T详情
Unisonic 7N60KL-TF3-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
7N60KL-TF3-T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Risk Rank
5.57
Operating Temperature-Max
150 °C
Reach合规守则
compliant
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
7.4 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
48 W
7N60KL-TF3-T拓展信息
Unisonic
Unisonic
Unisonic
Unisonic
Unisonic
Unisonic
Unisonic
Unisonic
Unisonic
Unisonic








哦! 它是空的。