United Chemi-Con 4MCS156MBTER
- 收藏
- 对比
4MCS156MBTER
2615-4MCS156MBTER
无类别的
--
大陆
立即发货

4MCS156MBTER datasheet pdf and Unclassified product details from United Chemi-Con stock available at utmel
1最小包装量--
4MCS156MBTER详情
United Chemi-Con 4MCS156MBTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-BEEK00100
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
1.5 m Cable
输入电压
10~32 VDC
知识产权评级
IP65
4MCS156MBTER拓展信息







哦! 它是空的。