United Chemi-Con 80D962P040MD2D
- 收藏
- 对比
80D962P040MD2D
2615-80D962P040MD2D
无类别的
--
大陆
立即发货

80D962P040MD2D datasheet pdf and Unclassified product details from United Chemi-Con stock available at utmel
1最小包装量--
80D962P040MD2D详情
United Chemi-Con 80D962P040MD2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60A-THAA65536
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP65;IP67
80D962P040MD2D拓展信息







哦! 它是空的。