United Chemi-Con 81D682M035JD2DEE
- 收藏
- 对比
81D682M035JD2DEE
2615-81D682M035JD2DEE
无类别的
--
大陆
立即发货

81D682M035JD2DEE datasheet pdf and Unclassified product details from United Chemi-Con stock available at utmel
1最小包装量--
81D682M035JD2DEE详情
United Chemi-Con 81D682M035JD2DEE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-S4EC01000
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
M12 8 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65
81D682M035JD2DEE拓展信息







哦! 它是空的。