United Chemi-Con 82D332M035JA2D
- 收藏
- 对比
82D332M035JA2D
2615-82D332M035JA2D
铝电解电容器
--
大陆
立即发货

Cap Aluminum Lytic 3300uF 35V 20% (25 X 25mm) Snap-In 10mm 0.095 Ohm 2320mA 2000h 85C Bulk
1最小包装量--
82D332M035JA2D详情
United Chemi-Con 82D332M035JA2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BZPZ0-S01
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
知识产权评级
IP65
82D332M035JA2D拓展信息
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con







哦! 它是空的。