United Chemi-Con C10V
- 收藏
- 对比
C10V
2615-C10V
无类别的
--
大陆
立即发货

C10V datasheet pdf and Unclassified product details from United Chemi-Con stock available at utmel
1最小包装量--
C10V详情
United Chemi-Con C10V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
7.2
Screen over stranding element
None
Category
Other
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
C10V拓展信息







哦! 它是空的。