United Chemi-Con C56R
- 收藏
- 对比
C56R
2615-C56R
无类别的
--
大陆
立即发货

C56R datasheet pdf and Unclassified product details from United Chemi-Con stock available at utmel
1最小包装量--
添加到询价列表
C56R详情
United Chemi-Con C56R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Other
0个相似型号
C56R拓展信息







哦! 它是空的。