United Chemi-Con E82D101VRT822MB63U
- 收藏
- 对比
E82D101VRT822MB63U
2615-E82D101VRT822MB63U
铝电解电容器
--
大陆
立即发货

CAP ALUM SNAP-IN GEN PUR 85C
1最小包装量--
E82D101VRT822MB63U详情
United Chemi-Con E82D101VRT822MB63U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts AC
Manufacturer Part Number
304-GREEN-CX-1000
Approvals
UL
Manufacturer
Olympic Wire and Cable
Insulation Materials
Teflon
Package
Bulk
厂商
United Chemi-Con
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
64
Brand
United Chemi-Con
系列
-
应用
Hook-Up Wire
子类别
Capacitors
线规
26 AWG
夹克颜色
Green
产品类别
电解电容器
绞合
19/38
外直径
0.041 Inches
导体类型
Stranded
产品类别
Aluminum Electrolytic Capacitors - Snap In
长度
1,000 Feet
绝缘厚度
0.01 Inches
E82D101VRT822MB63U拓展信息
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con







哦! 它是空的。