United Chemi-Con E82D401VNN331MA35T
- 收藏
- 对比
E82D401VNN331MA35T
2615-E82D401VNN331MA35T
铝电解电容器
--
大陆
立即发货

E82D401VNN331MA35T datasheet pdf and Aluminum Electrolytic Capacitors product details from United Chemi-Con stock available at utmel
1最小包装量--
E82D401VNN331MA35T详情
United Chemi-Con E82D401VNN331MA35T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Crouse-Hinds Industrial Products
Manufacturer Part Number
CH360P4W
Voltage - Rated
125
额定电流
60 Amps
极数
2
端子类型
Screw
连接类型
Plug
知识产权评级
IP67
E82D401VNN331MA35T拓展信息
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con







哦! 它是空的。