United Chemi-Con E82D451VRT102MB63M
- 收藏
- 对比
E82D451VRT102MB63M
2615-E82D451VRT102MB63M
铝电解电容器
--
大陆
立即发货

E82D451VRT102MB63M datasheet pdf and Aluminum Electrolytic Capacitors product details from United Chemi-Con stock available at utmel
1最小包装量--
E82D451VRT102MB63M详情
United Chemi-Con E82D451VRT102MB63M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-S1EA05000
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65
E82D451VRT102MB63M拓展信息
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con
United Chemi-Con







哦! 它是空的。