United Monolithic Semiconductors CHA100899F
- 收藏
- 对比
CHA100899F
2616-CHA100899F
无类别的
--
大陆
立即发货

CHA100899F datasheet pdf and Unclassified product details from United Monolithic Semiconductors stock available at utmel
1最小包装量--
CHA100899F详情
United Monolithic Semiconductors CHA100899F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
230
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
CHA100899F拓展信息







哦! 它是空的。