United Monolithic Semiconductors CHA2441-QAG/21
- 收藏
- 对比
CHA2441-QAG/21
2616-CHA2441-QAG/21
无类别的
--
大陆
立即发货

CHA2441-QAG/21 datasheet pdf and Unclassified product details from United Monolithic Semiconductors stock available at utmel
1最小包装量--
CHA2441-QAG/21详情
United Monolithic Semiconductors CHA2441-QAG/21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CHA2441-QAG/21拓展信息







哦! 它是空的。