United Monolithic Semiconductors CHA3666
- 收藏
- 对比
CHA3666
2616-CHA3666
无类别的
--
大陆
立即发货

CHA3666 datasheet pdf and Unclassified product details from United Monolithic Semiconductors stock available at utmel
1最小包装量--
添加到询价列表
CHA3666详情
United Monolithic Semiconductors CHA3666重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CHA3666拓展信息







哦! 它是空的。