United Monolithic Semiconductors CHA5350-99F
- 收藏
- 对比
CHA5350-99F
2616-CHA5350-99F
固定电感器
--
大陆
立即发货

RF & MW POWER AMPLIFIER
1最小包装量--
CHA5350-99F详情
United Monolithic Semiconductors CHA5350-99F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw
RoHS
有
系列
-
终端
PCB Terminals
类型
AC Connector
性别
Male
注意
保险丝座
定位/联系数
3
安装角
-
内接触直径
-
外部触点直径
-
CHA5350-99F拓展信息
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors
United Monolithic Semiconductors







哦! 它是空的。