United Monolithic Semiconductors CHM1273PT
- 收藏
- 对比
CHM1273PT
2616-CHM1273PT
无类别的
--
大陆
立即发货

CHM1273PT datasheet pdf and Unclassified product details from United Monolithic Semiconductors stock available at utmel
1最小包装量--
CHM1273PT详情
United Monolithic Semiconductors CHM1273PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Package Description
,
Manufacturer Part Number
CHM1273PT
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.82
达到SVHC
unknown
CHM1273PT拓展信息







哦! 它是空的。