2SB1151G-O TO-126详情
UTC 2SB1151G-O TO-126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
开口电缆
Switching current (max.)
5A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x On/(On)
类型
D2VW-5L1-1MS(D)(CHN)
0个相似型号
2SB1151G-O TO-126拓展信息








哦! 它是空的。