L8020L-SM1-T详情
UTC L8020L-SM1-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Flange
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
DN 25
Supporting protocol for MODBUS
无
Manufacturer Part Number
L8020L-SM1-T
Manufacturer
Unisonic Technologies Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Risk Rank
5.59
HTS代码
8542.39.00.01
模拟 IC - 其他类型
模拟电路
达到SVHC
compliant
L8020L-SM1-T拓展信息








哦! 它是空的。