LD1117AL-15-TN3-A-R详情
UTC LD1117AL-15-TN3-A-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Circuit integrity
无
Diameter conductor
0.61
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-40 - 70
Outer diameter approx.
5.7
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Protective sheath
无
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
86
Nominal cross section conductor
0
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
NVP value
0
Min. permitted bending radius, moving application/free movement
86
Min. permitted bending radius, stationary application/permanent installation
86
Material outer sheath
Polyvinyl chloride (PVC)
绞合
Bundle
LD1117AL-15-TN3-A-R拓展信息








哦! 它是空的。