LM2940L-8V,TO-220详情
UTC LM2940L-8V,TO-220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 35
Pollution degree
2
Overvoltage category
2
Connectable conductor cross section solid-core
0.75 - 35
频率
50 Hz
0个相似型号
LM2940L-8V,TO-220拓展信息








哦! 它是空的。