M2950-5.0(8SOP)详情
UTC M2950-5.0(8SOP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP8,.25
Manufacturer Part Number
M2950-5.0(8SOP)
Manufacturer
Unisonic Technologies Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Risk Rank
5.59
性别
Female
Reach合规守则
compliant
接头数量
5
触点样式
Socket
M2950-5.0(8SOP)拓展信息








哦! 它是空的。