UR233-30-C(SOT-223)详情
UTC UR233-30-C(SOT-223)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
UR233-30-C(SOT-223)
Manufacturer
Unisonic Technologies Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Risk Rank
5.59
连接器类型
RJ45
性别
Male
Reach合规守则
compliant
电缆长度
8 m
UR233-30-C(SOT-223)拓展信息








哦! 它是空的。