UTN6266G-S08-R详情
UTC UTN6266G-S08-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
50 V
RoHS
Non-Compliant
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
UTN6266G-S08-R
Manufacturer
Unisonic Technologies Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Risk Rank
5.64
电容量
6 pF
峰值回流焊温度(摄氏度)
未说明
达到SVHC
compliant
UTN6266G-S08-R拓展信息








哦! 它是空的。