00624900详情
VCC 00624900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Hardware
RoHS
Compliant
Manufacturer Part Number
CM00624900
Manufacturer
Visual Communications Company
Part Life Cycle Code
活跃
Ihs Manufacturer
VISUAL COMMUNICATIONS COMPANY LLC
Risk Rank
2.13
Reach合规守则
compliant
光电子器件类型
LED安装硬件
长度
22.86 mm
0个相似型号
00624900拓展信息








哦! 它是空的。