Vector Electronics 1441-0012-84
- 收藏
- 对比
1441-0012-84
2640-1441-0012-84
卡机架配件
--
大陆
立即发货

EXTRUSION FRONT EMC RAIL 17"
1最小包装量--
1441-0012-84详情
Vector Electronics 1441-0012-84重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Front
系列
cPCI®
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
配件类型
Extrusion, Front
RoHS状态
Non-RoHS Compliant
1441-0012-84拓展信息
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology







哦! 它是空的。