Vector Electronics 5250238-21
- 收藏
- 对比
5250238-21
2640-5250238-21
卡机架配件
100
大陆
立即发货

EXTRUSION REAR NON-EMC 4.4"
1最小包装量--
5250238-21详情
Vector Electronics 5250238-21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装/外壳
100
系列
VectorPak™
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
Extrusion, Rear
RoHS状态
Non-RoHS Compliant
5250238-21拓展信息
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology







哦! 它是空的。