Vector Electronics 5250268-24
- 收藏
- 对比
5250268-24
2640-5250268-24
卡机架配件
--
大陆
立即发货

NUT STRIP REAR HORIZONTAL 5"
1最小包装量--
5250268-24详情
Vector Electronics 5250268-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Horizontal
系列
VectorPak™
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
螺母条
RoHS状态
Non-RoHS Compliant
5250268-24拓展信息
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology







哦! 它是空的。