Vector Electronics CM08
- 收藏
- 对比
CM08
2640-CM08
卡导引件
--
大陆
立即发货

MOUNTING BRACKET; For Use With:Eurocard Prototyping Boards; Accessory Type:DIN/VME Type 5 Handles, Brackets and Hardware ;RoHS Compliant: Yes
1最小包装量--
CM08详情
Vector Electronics CM08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Brackets
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
安装支架套件
RoHS状态
Non-RoHS Compliant
CM08拓展信息
Vector Electronics & Technology
Vector Electronics
Vector Electronics
Vector Electronics
Vector Electronics
Vector Electronics
Vector Electronics
Vector Electronics
Vector Electronics
Vector Electronics








哦! 它是空的。