Vector Electronics M3926-2-55
- 收藏
- 对比
M3926-2-55
2640-M3926-2-55
卡机架配件
--
大陆
立即发货

EXTRUSION 6.6LX4.5H M3926-D5.2
1最小包装量--
M3926-2-55详情
Vector Electronics M3926-2-55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
已出版
2010
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
Extrusion, Center
RoHS状态
Non-RoHS Compliant
M3926-2-55拓展信息
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology







哦! 它是空的。