Vector Electronics SR3-062
- 收藏
- 对比
SR3-062详情
Vector Electronics SR3-062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装/外壳
Aluminum
系列
Frame-Loc Rails™
已出版
2004
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
Rail Frame, Aluminum 3.000 (76.20mm)
RoHS状态
Non-RoHS Compliant
SR3-062拓展信息
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology








哦! 它是空的。