Vector Electronics SW52P89/90
- 收藏
- 对比
SW52P89/90
2640-SW52P89/90
卡机架配件
--
大陆
立即发货

PANEL CARDRACK P-TYPE 5.23X9
1最小包装量--
SW52P89/90详情
Vector Electronics SW52P89/90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Panel
系列
VectorPak™
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
不适用
颜色
Clear
配件类型
P-Type Side Panel
RoHS状态
Non-RoHS Compliant
SW52P89/90拓展信息
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology
Vector Electronics & Technology








哦! 它是空的。