C0805C0G500-100FNE详情
Venkel C0805C0G500-100FNE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
85172927
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Connector A Body Style
Straight
Cable Types
Coaxial
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
产品类别
射频电缆组件
产品类别
射频电缆组件
C0805C0G500-100FNE拓展信息








哦! 它是空的。