C1812C0G102-332JNE详情
Venkel C1812C0G102-332JNE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Jack (Female)
Connector B Body Style
Straight
Connector B Polarity
Normal
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Times Microwave Systems
Connector A Series
2.4 mm
Connector A Body Style
Straight
Connector B Series
2.4 mm
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
4 ft
夹克颜色
Blue
产品类别
射频电缆组件
产品类别
射频电缆组件
C1812C0G102-332JNE拓展信息








哦! 它是空的。