CR01005-32W-22R6FT详情
Venkel CR01005-32W-22R6FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
0个相似型号
CR01005-32W-22R6FT拓展信息








哦! 它是空的。