CRG1210-U-8254FT详情
Venkel CRG1210-U-8254FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Hand tool with die assembly
Unit Weight
1.336 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
PRO-CRIMPER
RoHS
不适用
For Use With
Pro Crimp 1.5 & 2.5 mm
包装
Bulk
类型
Crimp Tool
子类别
Tools
产品类别
Crimpers
产品
Crimpers
产品类别
Crimpers / Crimping Tools
CRG1210-U-8254FT拓展信息








哦! 它是空的。