CSMS2512-YL-R001JT详情
Venkel CSMS2512-YL-R001JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector B Series
SMA
Cable Types
Coaxial
Connector A Body Style
Straight
Connector A Series
SMA
Brand
HUBER+SUHNER
Manufacturer
HUBER+SUHNER
Factory Pack QuantityFactory Pack Quantity
10
Connector B Polarity
Normal
Connector B Body Style
Straight
Connector B Gender
Plug (Male)
Connector A Polarity
Normal
Connector A Gender
Plug (Male)
子类别
电缆组件
极性
Normal
产品类别
射频电缆组件
产品类别
射频电缆组件
CSMS2512-YL-R001JT拓展信息








哦! 它是空的。