MELFC0204-TC-1501CT详情
Venkel MELFC0204-TC-1501CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate
Minimum Temperature
-40°C
Current Type
AC, DC
Special Features
Fade Resistant Body Colour, Industrial Signaling Alarm, Robust Industrial Sounder Beacon, Versatile 4 Stage Alarm
Maximum Temperature
+70°C
系列
Eaton Fulleon
电源电压
10 → 60 V ac/dc
知识产权评级
IP69
0个相似型号
MELFC0204-TC-1501CT拓展信息








哦! 它是空的。